EN
  • EN
  • DE

SN74LVCH16374AGQLR

Part No SN74LVCH16374AGQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA  /  Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 20 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74LVCH1
Other Names 2156-SN74LVCH16374AGQLR-TITR,296-8590-2R,296-8590-1R,296-8590-2,296-8590-6R,-296-8590-1,-SN74LVCH16374AGQLRR,TEXTISSN74LVCH16374AGQLR,296-8590-1,296-8590-6,-296-8590-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258355-SN74LVCH16374AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16374AGQLR CAD Model

Description

The SN74LVCH16374AGQLR is a high-performance, 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit (IC) is part of the LVCH family, which is characterized by its low-voltage operation and high-speed interface technology. It is specifically crafted to address the needs of high-speed, low-power consumption, and low-voltage applications in the modern digital world.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Ensures that data is captured at precise timing with the transition of the clock signal, providing reliable and predictable data storage and transfer.
  • 3.3-V Operation: Compatible with 3.3V power supply levels, which is a common standard for many digital systems, ensuring easy integration into various designs.
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors, saving space and component count on the PCB.
  • Low Power Consumption: Features a low-power standby state that significantly reduces power usage when the device is not actively switching.
  • High Drive Capability: Capable of driving heavy loads, which makes it suitable for a wide range of applications, from microprocessors to bus interfaces.

Applications

The SN74LVCH16374AGQLR is versatile and can be used in various applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Servers and high-performance computing
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74LVCH16374AGQLR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and reliability in a wide range of operating conditions. This product is available in a compact 48-pin QFN package, making it suitable for space-constrained applications.

For detailed specifications, technical documents, and support, visit the Texas Instruments official website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess