EN
  • EN
  • DE

BQ28Z610DRZT

Part No BQ28Z610DRZT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description BATTERY FUEL GAUGE WITH INTEGRAT / Gas Gauge Li-Ion/Li-Pol 26V 12-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 2
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFDFN Exposed Pad
Manufacturer Package 12-SON (2.5x4)
Win Source Part Number 770347-BQ28Z610DRZT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ28Z610
Introduction Date August 23, 2018
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ28Z610DRZT CAD Model

Description

The Texas Instruments BQ28Z610DRZT is a highly sophisticated battery management integrated circuit designed for the precise monitoring and control of Li-Ion and Li-Polymer battery packs. This advanced chip is an essential component for applications requiring reliable and accurate battery management, such as portable electronics, power tools, and energy storage systems.

Key Features

  • Impedance Track™ Technology: This state-of-the-art algorithm provides highly accurate state-of-charge (SOC) readings, ensuring users have a clear understanding of the battery's available power.
  • Voltage and Temperature Monitoring: The BQ28Z610DRZT can monitor individual cell voltages and temperatures, allowing for optimal charging and discharging, which helps extend battery life.
  • Configurable: It comes with programmable protection thresholds for voltage, current, and temperature that safeguard the battery from operating outside safe parameters.
  • Communication Interface: The device features an I2C interface for communication with a host controller, providing access to a wealth of battery parameters and control functions.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ28Z610DRZT has a low quiescent current, which is crucial for maximizing battery runtime in portable applications.

Applications

  • Smartphones and Tablets
  • Laptop and Notebook Computers
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Bicycles and Scooters
  • Energy Storage Systems

The BQ28Z610DRZT is housed in a compact, lead-free 10-pin VSON package, making it suitable for space-constrained applications. With its advanced features and Texas Instruments' reputation for high-quality semiconductor products, the BQ28Z610DRZT is an excellent choice for designers looking to incorporate reliable battery management into their next project.

Please note that the usage of this IC requires a thorough understanding of battery chemistry and Texas Instruments recommends reviewing the full datasheet and application notes before integrating this device into your design.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8084 $52.8504
14+ $7.2275 $101.1850
22+ $7.0016 $154.0352
30+ $6.7757 $203.2710
39+ $6.5499 $255.4461
52+ $5.8723 $305.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess