EN
  • EN
  • DE

SN74ACT3641-15PQ

Part No SN74ACT3641-15PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 132-QFP  /  Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ACT3641
Other Names 296-4409R,296-4409,2156-SN74ACT3641-15PQ-TI,TEXTISSN74ACT3641-15PQ,-SN74ACT3641-15PQR
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258870-SN74ACT3641-15PQ
Ultra Librarian 3D Model Ultra Librarian SN74ACT3641-15PQ CAD Model

Description

SN74ACT3641-15PQ - Texas Instruments

The SN74ACT3641-15PQ is a high-performance, 64-bit FIFO (First-In, First-Out) memory component manufactured by Texas Instruments, designed for use in advanced digital systems. This integrated circuit is part of the SN74ACT series, known for its high-speed operation and reliability in data buffering applications.

SN74ACT3641-15PQ Image

With its 15 ns read/write cycle time, the SN74ACT3641-15PQ offers efficient performance for systems requiring rapid data access and storage. The device features a 64-bit wide data path and a storage capacity that allows for seamless data processing and transfer within high-speed computing and communication environments.

The FIFO memory is organized as 64 words by 64 bits, providing a robust buffer for handling large volumes of data. It incorporates features such as programmable almost-full and almost-empty flags, output enable (OE) and write enable (WE) controls, which contribute to its flexibility and ease of use in various applications, including data acquisition, signal processing, and network switching.

The SN74ACT3641-15PQ comes in a 120-pin PQFP (Plastic Quad Flat Pack) package, which ensures a compact footprint on printed circuit boards, making it suitable for space-constrained applications. Its operating temperature range from 0°C to 70°C allows for deployment in a wide range of industrial settings.

Texas Instruments ensures that this FIFO memory component meets stringent quality and performance standards, making the SN74ACT3641-15PQ a reliable choice for designers and engineers looking to enhance the efficiency of their digital systems. Its compatibility with the 5V TTL logic levels enables easy integration with other components in legacy as well as modern circuit designs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess