EN
  • EN
  • DE

SN74ABT18640DGGR

Part No SN74ABT18640DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/TXRX 56-TSSOP  /  Scan Test Device with Inverting Bus Transceivers IC 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Scan Test Device with Inverting Bus Transceivers
Supply Voltage 4.5V ~ 5.5V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ABT18640
Other Names 296-3941-2R,-SN74ABT18640DGGRR,296-3941-6,296-3941-2,296-3941-1,-296-3941-1,-296-3941-1,-74ABT18640DGGRG4R,-74ABT18640DGGRG4,296-3941-6R,-74ABT18640DGGRE4,-74ABT18640DGGRE4R,296-3941-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256292-SN74ABT18640DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT18640DGGR CAD Model

Description

Product Overview: SN74ABT18640DGGR from Texas Instruments

The SN74ABT18640DGGR is a high-performance, bi-directional transceiver from Texas Instruments, designed to facilitate the smooth transfer of data in bus-oriented systems. This integrated circuit belongs to the ABT family, which is renowned for its advanced bi-CMOS technology, offering a perfect blend of high speed and low power consumption.

With its 20-bit bus interface, the SN74ABT18640DGGR is capable of transferring data in both the A-to-B and B-to-A directions, making it highly versatile for a variety of applications. This makes the device particularly useful in systems where data flow control is crucial, such as in communication interfaces, data processing units, and high-speed computing environments.

The SN74ABT18640DGGR operates efficiently over a wide voltage range, and its robust design ensures that it is capable of withstanding the demands of industrial-grade applications. The device features two sets of 10-bit transceivers with separate output-enable (OE) inputs, which allow for greater control and directionality of data transmission. This level of control ensures that data integrity is maintained, even in complex systems with multiple data sources and destinations.

The packaging of the SN74ABT18640DGGR is a 56-pin TSSOP (Thin Shrink Small-Outline Package), which is not only space-saving but also offers excellent thermal performance. This compact form factor is ideal for modern electronic devices where board space is at a premium. Furthermore, the device supports a wide temperature range, making it suitable for operation in various environmental conditions.

In terms of performance, the SN74ABT18640DGGR boasts fast propagation delay and output transition times, which are critical for maintaining high throughput in systems with fast clock speeds. Additionally, the device is equipped with bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and simplify the design process.

Overall, the SN74ABT18640DGGR from Texas Instruments is a reliable and high-performing transceiver that is well-suited for applications requiring efficient bi-directional data flow and control. Its advanced features and robust design make it a go-to choice for engineers and designers looking to build sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess