EN
  • EN
  • DE

SN74ACT373NSR

Part No SN74ACT373NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRANSP LATCH 3ST 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 8.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number 74ACT373
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253342-SN74ACT373NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT373NSR CAD Model

Description

Product Overview: SN74ACT373NSR from Texas Instruments

The SN74ACT373NSR is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 'ACT' family, which stands for Advanced CMOS Technology, offering a perfect blend of speed and power efficiency. The device is particularly suitable for temporary storage of data and for transferring data from one place in a system to another, with the added advantage of 3-state outputs.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State, which allows for connection to a bus system
  • Number of Channels: 8, enabling simultaneous control of eight data lines
  • IC Interface Type: CMOS
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance in a wide range of environments
  • Package / Case: SOIC-20, a small-outline integrated circuit package that is optimal for space-constrained applications

Applications

The SN74ACT373NSR is versatile and can be used in various types of digital systems. Its primary applications include:

  • Data storage and transfer
  • Buffering and interfacing in bus-oriented systems
  • System control applications
  • Communication systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74ACT373NSR is no exception. Manufactured with the highest standards, this component is designed for robust performance and longevity, ensuring that it meets the rigorous demands of both industrial and commercial applications.

Ordering Information

The SN74ACT373NSR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess