EN
  • EN
  • DE

SN74ACT7807-20PAG

Part No SN74ACT7807-20PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 64-TQFP  /  Synchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 13ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (2K x 9)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74ACT7807
Other Names -SN74ACT7807-20PAGR,2156-SN74ACT7807-20PAG-TI,TEXTISSN74ACT7807-20PAG,296-4463R,-296-4463,296-4463,-296-4463
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258877-SN74ACT7807-20PAG
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-20PAG CAD Model

Description

The SN74ACT7807-20PAG is a high-performance, integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ACT (Advanced CMOS Technology) family and offers a robust solution for various digital applications.

Key Features:

  • Logic Type: The SN74ACT7807-20PAG is a logic IC, specifically designed to perform a wide range of logic operations essential in digital circuits.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with microprocessors and other logic-based devices.
  • Speed: With a 20ns propagation delay, this device is optimized for high-speed applications that require quick response times.
  • Packaging: The product comes in a 64-TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still offering excellent thermal performance.
  • Temperature Range: The SN74ACT7807-20PAG is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and safe for use in electronics.

Applications:

The versatility of the SN74ACT7807-20PAG allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Complex data processing
  • High-speed computing
  • Communication systems
  • Signal processing
  • Control systems

Quality and Support:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT7807-20PAG is no exception. Customers can expect comprehensive technical support and resources to facilitate design-in processes and product utilization. With its advanced features and proven performance, the SN74ACT7807-20PAG is an excellent choice for designers looking for a dependable logic solution.

You May Also Be Interested in

Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess