EN
  • EN
  • DE

SN74ACT7811-18PN

Part No SN74ACT7811-18PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 80-LQFP  /  Synchronous FIFO 18K (1K x 18) Uni-Directional 35MHz 18ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 35MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7811
Other Names -296-4479,TEXTISSN74ACT7811-18PN,-296-4479,2156-SN74ACT7811-18PN-TI,296-4479,296-4479R,-SN74ACT7811-18PNR
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258887-SN74ACT7811-18PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7811-18PN CAD Model

Description

The SN74ACT7811-18PN is a high-performance, 18-bit universal bus driver designed by Texas Instruments, renowned for their innovative approach to semiconductor technology. This device is a part of the SN74ACT series, which are known for their robustness and reliability in a wide array of applications. The SN74ACT7811-18PN is specifically crafted to cater to the demands of high-speed data transmission and bus management in complex digital systems.

Key Features

  • Logic Type: Universal Bus Driver
  • Number of Bits per Element: 18
  • Output Current: High/Low
  • Logic Family: ACT
  • Logic Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: 64-Pin Plastic DIP

Performance and Durability

The SN74ACT7811-18PN is built to deliver exceptional performance with a 4.5V to 5.5V logic voltage range, making it compatible with many 5V systems. This device can operate in a wide temperature range, from -40°C to 85°C, ensuring reliability across various environmental conditions. The 64-pin Plastic DIP (PDIP) packaging ensures a durable and robust form factor, suitable for through-hole mounting, which provides a strong mechanical hold on the PCB.

Applications

With its 18-bit interface, the SN74ACT7811-18PN is adept at managing data buses in microprocessor or microcontroller-based systems. It is particularly useful in applications such as:

  • High-speed data acquisition systems
  • Communication control systems
  • Memory drivers
  • Bus transceivers
  • Peripheral drivers

Quality and Support

Texas Instruments provides comprehensive technical support for the SN74ACT7811-18PN, including detailed datasheets, application notes, and design resources. Customers can expect high-quality standards and reliable performance from this component, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9 15NS 32PLCC / Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess