EN
  • EN
  • DE

SN74AGT3638-20PCB

Part No SN74AGT3638-20PCB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN74AGT3638-20PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342229-SN74AGT3638-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74AGT3638-20PCB CAD Model

Description

The SN74AGT3638-20PCB is a high-performance, 20-bit universal bus transceiver from Texas Instruments, designed to meet the demanding needs of high-speed bidirectional communication in data bus and memory interface applications. This advanced transceiver is part of the AGT family, known for its low power consumption and high-speed operation.

Key Features

  • High-Speed Data Transfer: This transceiver is capable of handling data rates up to 12 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: The SN74AGT3638-20PCB is designed for low power consumption, which helps to minimize heat generation and power costs in large-scale systems.
  • Voltage Range: It operates at a voltage range of 2.3V to 3.6V, providing compatibility with a variety of logic levels and power supplies.
  • Electrostatic Discharge Protection: The device includes robust ESD protection, ensuring reliability and longevity even in environments where static discharge may occur.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The SN74AGT3638-20PCB is ideal for use in a wide range of applications, including:

  • Data bus interfaces
  • Memory interfacing
  • Backplane transceivers
  • Networking and telecommunication systems
  • High-speed data acquisition systems

Product Specifications

Parameter Value Data Rate Up to 12 Mbps Operating Voltage 2.3V to 3.6V Number of Bits 20-bit Package Type PCB Temperature Range -40°C to 85°C

The SN74AGT3638-20PCB is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system performance and reliability. With its combination of speed, power efficiency, and robust protection features, this transceiver is an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess