EN
  • EN
  • DE

SN74AHC04QPWR

Part No SN74AHC04QPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP  /  Inverter IC 6 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHC04
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258091-SN74AHC04QPWR
Ultra Librarian 3D Model Ultra Librarian SN74AHC04QPWR CAD Model

Description

The SN74AHC04QPWR is a high-speed, hex inverter integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device belongs to the AHC family, which is known for its advanced high-speed CMOS technology. The SN74AHC04QPWR is ideal for a wide range of applications that require the inversion of digital signals, including but not limited to, consumer electronics, computing devices, and telecommunication systems.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used to invert the logic levels of input signals.
  • Supply Voltage Range: 2 V to 5.5 V - This wide range allows the SN74AHC04QPWR to be used in various systems with different power requirements, making it highly versatile.
  • Operating Temperature: -40°C to 85°C - The IC can operate reliably in a broad temperature range, making it suitable for industrial environments.
  • Output Current: ±8 mA - The device can drive a decent amount of current, allowing it to control LEDs or interface with other logic families.
  • Propagation Delay Time: 8ns at 4.5V - The SN74AHC04QPWR offers fast signal processing, which is critical for high-speed digital circuits.
  • Package / Case: TSSOP-14 - The thin shrink small outline package (TSSOP) is space-efficient and suitable for surface-mount technology (SMT) on printed circuit boards (PCBs).

Applications

The versatility of the SN74AHC04QPWR makes it an excellent choice for a variety of applications, including:

  • Signal conditioning
  • Logic level translation
  • Oscillator circuits
  • Pulse shaping
  • Glitch elimination

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AHC04QPWR is no exception and is designed to meet stringent industry standards for performance and durability. Its robust construction ensures long-term reliability, even in demanding applications.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes. The ordering code for this product is SN74AHC04QPWR, and it can be sourced through Texas Instruments' official distributors or directly through their website.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess