EN
  • EN
  • DE

SN74AHC08NS

Part No SN74AHC08NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description GATE AND 4CH 2-INP 14-SO / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHC08
Standard Package 1,567 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896418-SN74AHC08NS
Ultra Librarian 3D Model Ultra Librarian SN74AHC08NS CAD Model

Description

The SN74AHC08NS device, crafted by the renowned Texas Instruments, is a high-performance, quadruple 2-input positive-AND gate that embodies the perfect blend of functionality and efficiency. This integrated circuit is a part of the AHC family, which is known for its low power consumption and high-speed operation, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Operating Voltage: The device operates within a versatile voltage range of 2V to 5.5V, accommodating various levels of system power supplies and allowing for integration into both standard and low-voltage circuits.
  • Logic Type: The SN74AHC08NS is designed with the AND logic type, which is fundamental in digital circuits. Each gate requires two input signals, and the output is high only when both inputs are high, ensuring precise control and decision-making capabilities within your circuit.
  • Output Current: It boasts an impressive output current of ±8 mA at 5V, which is substantial for driving loads in digital electronics.
  • Propagation Delay: The device features a fast propagation delay, typically 8 ns at 5V, which contributes to its high-speed performance, making it suitable for time-sensitive applications.
  • Package: Encased in an SOP (Small Outline Package), the SN74AHC08NS is designed for space-saving on PCBs (printed circuit boards), making it an excellent choice for compact electronic designs.

Applications

The SN74AHC08NS is a versatile component that can be used in a variety of digital applications. Its high-speed and low-power characteristics make it suitable for:

  • Logic level translation
  • Signal gating
  • Function generation
  • Complex logic circuit implementation
  • Embedded systems
  • Telecommunications
  • Computing systems

With its robustness and reliability, the SN74AHC08NS from Texas Instruments stands as a testament to high-quality engineering, offering designers a dependable and efficient solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4404 $50.6460
280+ $0.3614 $101.1920
430+ $0.3501 $150.5430
595+ $0.3388 $201.5860
765+ $0.3275 $250.5375
1,025+ $0.2936 $300.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess