EN
  • EN
  • DE

SN74AHC08PWG4

Part No SN74AHC08PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838315-SN74AHC08PWG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC08PWG4 CAD Model

Description

Product Overview: SN74AHC08PWG4 by Texas Instruments

The SN74AHC08PWG4 is a high-performance, quad 2-input positive-AND gate integrated circuit, meticulously engineered by Texas Instruments to deliver reliable logic operations. This device belongs to the AHC family, which is well-known for its low power consumption and high speed, making it an excellent choice for a wide range of applications, from consumer electronics to complex industrial systems.

Key Features

  • Logic Type: The SN74AHC08PWG4 features a quad 2-input AND gate configuration, providing users with four independent AND gates in a single package.
  • Operating Voltage: It operates over a broad voltage range from 2 V to 5.5 V, which allows for compatibility with various logic levels and provides design flexibility.
  • Output Drive Capability: The device can drive up to 8 mA at 5 V, ensuring strong signal transmission and effective driving of downstream logic.
  • Propagation Delay: With a typical propagation delay of only 8 ns at 5 V, the SN74AHC08PWG4 ensures swift logic operations, which is crucial for high-speed applications.
  • Package: It comes in a TSSOP-14 package, which is designed for space-saving on PCBs and offers a balance between performance and compactness.

Applications

The flexibility and high-speed operation of the SN74AHC08PWG4 make it suitable for a variety of applications, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Data processing equipment
  • Consumer electronics
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC08PWG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, on the Texas Instruments website. This support material helps streamline the design process and assists in the integration of the SN74AHC08PWG4 into various applications.

You May Also Be Interested in

ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2153 $50.5955
500+ $0.2017 $100.8500
770+ $0.1949 $150.0730
1,105+ $0.1813 $200.3365
1,435+ $0.1745 $250.4075
1,790+ $0.1677 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,130 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess