EN
  • EN
  • DE

SN74AHC125N

Part No SN74AHC125N
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14DIP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74AHC125
Other Names TEXTISSN74AHC125N,-SN74AHC125NE4,2156-SN74AHC125N,-296-4531-5,-SN74AHC125NR,-296-4531-5,296-4531-5,-SN74AHC125NE4R
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259977-SN74AHC125N
Ultra Librarian 3D Model Ultra Librarian SN74AHC125N CAD Model

Description

SN74AHC125N Quad Bus Buffer Gates from Texas Instruments

The SN74AHC125N is a high-performance, quad bus buffer gate integrated circuit designed by Texas Instruments. This device is part of the 'AHC' family of products, which stands for Advanced High-Speed CMOS. It offers a perfect solution for driving bus lines or buffer memory address registers with its four independent buffer gates, each equipped with a 3-state output.

Key Features:

  • Logic Type: The SN74AHC125N is a quad bus buffer with 3-state outputs, which means each gate can be in one of three states: high, low, or high impedance. This feature is particularly useful for bidirectional bus systems.
  • Operating Voltage: It operates over a broad voltage range of 2V to 5.5V, making it compatible with a variety of logic families and enabling its use in mixed-voltage systems.
  • Output Drive Capability: The device can source or sink up to 8 mA at 5V, providing good drive capability.
  • Speed: It boasts a fast propagation delay, typically around 8ns at 5V, which allows for high-speed operation, making it suitable for high-frequency signal buffering.

Applications:

The SN74AHC125N is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Driving bus lines or buffering memory address registers.
  • Implementing non-inverting buffer functions with the capability to go into a high-impedance state.
  • Interfacing with bus systems that require 3-state outputs, such as data buses where multiple devices may need to send data.

Package and Quality:

The SN74AHC125N is offered in a 14-pin PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting. This makes it easy to integrate into a wide variety of standard circuit boards. Texas Instruments ensures high-quality and reliability, with this device being no exception, adhering to their stringent manufacturing standards.

Conclusion:

Overall, the SN74AHC125N from Texas Instruments is an essential component for designers who require a reliable and efficient way to manage signal integrity in digital systems. Its high-speed operation, wide operating voltage range, and robust output drive capability make it a smart choice for both simple and complex electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1069 $50.2430
1,145+ $0.0877 $100.4165
1,765+ $0.0850 $150.0250
2,435+ $0.0823 $200.4005
3,145+ $0.0795 $250.0275
4,210+ $0.0713 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess