EN
  • EN
  • DE

SN74AHC125NSRG4

Part No SN74AHC125NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253430-SN74AHC125NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC125NSRG4 CAD Model

Description

Product Overview: SN74AHC125NSRG4

The SN74AHC125NSRG4 is a high-performance, quadruple bus buffer gate with 3-state outputs, manufactured by Texas Instruments. This integrated circuit is designed to provide high drive current with low static power consumption, making it suitable for a wide range of applications including memory address drivers, clock drivers, and bus-oriented systems.

Key Features

  • Logic Type: Quadruple Bus Buffer Gate
  • Output Type: 3-State
  • Operating Voltage Range: 2 V to 5.5 V
  • IC Package Type: SOP
  • Pin Count: 14
  • Output Drive Capability: ±8 mA at 5 V
  • Propagation Delay Time: 8.5 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C
  • RoHS: Compliant

Performance and Quality

The SN74AHC125NSRG4 is built to deliver high-speed performance with a typical propagation delay time of 8.5 ns at a 5 V supply voltage. Its robust design ensures reliable operation over a broad temperature range of -40°C to 85°C. The device is also characterized for operation from 2 V to 5.5 V, providing design flexibility for interfacing with both 3.3 V and 5 V systems.

Applications

With its high drive and 3-state outputs, the SN74AHC125NSRG4 is ideal for driving heavy loads or for use as a buffer to isolate capacitive loads. Its applications span across various electronic systems, including:

  • Memory address drivers
  • Clock drivers
  • Bus transceivers
  • Data communication lines
  • Microprocessor or microcontroller interface

Environmental Compliance

The SN74AHC125NSRG4 meets environmental standards and is RoHS compliant, ensuring that it meets the regulations for hazardous substance control and is suitable for use in environmentally sensitive applications.

Ordering and Packaging

This product is available in a SOP (Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. The part number SN74AHC125NSRG4 uniquely identifies this Texas Instruments device, ensuring precise ordering and delivery for electronic manufacturers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess