EN
  • EN
  • DE
  • IT

SN74AHC125PWRE4

Part No SN74AHC125PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74AHC125
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259995-SN74AHC125PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC125PWRE4 CAD Model

Description

Product Overview: SN74AHC125PWRE4

The SN74AHC125PWRE4 is a high-speed quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This device is part of the advanced high-speed CMOS (AHC) family, which is known for its low power consumption and high noise immunity. The SN74AHC125PWRE4 is specifically engineered to deliver a reliable performance for a wide range of digital applications.

Key Features

  • Logic Type: The SN74AHC125PWRE4 features quadruple bus buffer gates with 3-state outputs, which allow for high-speed bus interfacing or data buffering with the ability to disable the output to allow for multiple devices to share a common data line.
  • Operating Voltage: This device operates at a voltage range of 2V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • Output Drive Capability: It can drive up to 8 mA at 5V, which is sufficient for most low-power applications that require moderate drive strength.
  • Package Type: The SN74AHC125PWRE4 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications.
  • Performance: With fast propagation delays and low input capacitance, this device is designed for high-speed operation, ensuring minimal signal delay in critical applications.

Applications

The versatility of the SN74AHC125PWRE4 makes it suitable for a broad range of applications, including:

  • Bus line driving
  • Data buffering
  • Memory address driving
  • Control line driving
  • Multiple digital signal processing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC125PWRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability for systems in which it is deployed. With its robust design and advanced manufacturing processes, the SN74AHC125PWRE4 is a product you can trust for your digital interfacing needs.

For detailed specifications and application notes, designers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888
Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Lowest to $0.7327
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2129 $56.4185
565+ $0.1995 $112.7175
875+ $0.1928 $168.7000
1,250+ $0.1792 $224.0000
1,625+ $0.1725 $280.3125
2,030+ $0.1658 $336.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,960 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess