EN
  • EN
  • DE

NCV7357D10R2G

Part No NCV7357D10R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/1 8SOIC  /  2/1 Transceiver Full CAN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/1
Duplex Full
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7357
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSNCV7357D10R2G,NCV7357D10R2GOSTR,NCV7357D10R2GOS-ND,NCV7357D10R2GOS,2156-NCV7357D10R2G-OS,NCV7357D10R2GOSCT,NCV7357D10R2GOSDKR
Standard Package 3,000
Win Source Part Number 978010-NCV7357D10R2G
Ultra Librarian 3D Model Ultra Librarian NCV7357D10R2G CAD Model

Description

Introducing the NCV7357D10R2G from ON Semiconductor

The NCV7357D10R2G is a high-performance, single-wire CAN transceiver designed by ON Semiconductor, a leader in energy-efficient innovations. This robust component is engineered to facilitate reliable communication in automotive networking applications, particularly those requiring low data rates and a single wire interface. It is an ideal solution for in-vehicle networks using the Controller Area Network (CAN) protocol.

Key Features

  • Single-Wire CAN Interface: The NCV7357D10R2G simplifies network design with its single-wire CAN interface, which is fully compliant with the GMW3089v2.4 and SAE J2411 specifications.
  • High Electromagnetic Compatibility (EMC): This transceiver boasts excellent EMC performance, ensuring minimal electromagnetic emissions and high immunity to interference, critical for automotive environments.
  • Wide Operating Voltage Range: It operates over a broad range of supply voltages from 5V to 27V, accommodating various electrical conditions in automotive applications.
  • Low Power Mode: The device features a low power mode with remote wake-up capability, making it suitable for applications that require power conservation.
  • Thermal Protection: Integrated thermal shutdown protection ensures that the device remains safe and reliable even under extreme conditions.
  • Robust Package: Encased in a SOIC-8 package, the NCV7357D10R2G is designed to withstand the rigors of automotive operation, including exposure to fluids and mechanical stress.

Applications

The NCV7357D10R2G is versatile and can be used in a multitude of automotive applications, including but not limited to:

  • Body Control Modules
  • Door and Window Control Units
  • Seat and Mirror Positioning Systems
  • Lighting Control Modules

With its robust design and advanced features, the NCV7357D10R2G from ON Semiconductor is the go-to single-wire CAN transceiver for developers looking to create reliable and efficient automotive communication networks. Its adherence to industry standards and ability to withstand harsh automotive environments makes it a trustworthy component for your next automotive design project.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7223 $57.7840
195+ $0.5927 $115.5765
305+ $0.5742 $175.1310
420+ $0.5556 $233.3520
540+ $0.5371 $290.0340
720+ $0.4816 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,337 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess