EN
  • EN
  • DE

SN74AHC138PWRG4

Part No SN74AHC138PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP  /  Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHC138
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256889-SN74AHC138PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC138PWRG4 CAD Model

Description

Overview of SN74AHC138PWRG4

The SN74AHC138PWRG4 is a high-performance, 3-to-8 line decoder/demultiplexer from Texas Instruments designed to facilitate the implementation of sophisticated digital logic circuits. This integrated circuit is part of the AHC family, which is known for its low power consumption and high-speed operation. It is specifically crafted to address the needs of systems requiring efficient distribution of digital signals to multiple outputs.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Operating Voltage: 2 V to 5.5 V, compatible with a wide range of logic levels and suitable for battery-operated applications.
  • High-Speed: Propagation delay time is typically 13 ns at 5 V, enabling high-speed performance in critical applications.
  • Output Current: Capable of driving up to 8 mA at 5 V, allowing direct drive of LEDs and other low-power devices.
  • Package Type: Available in TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.
  • Temperature Range: Operational between -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The SN74AHC138PWRG4 is suitable for a broad range of applications, including:

  • Data multiplexing
  • Signal routing
  • Address decoding in memory selection circuits
  • Control signal generation for multiple peripherals
  • Function generation in computational systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC138PWRG4 is manufactured with rigorous quality control processes, ensuring that it meets the industry standards for performance and reliability. Whether used in commercial, industrial, or even more demanding applications, this decoder/demultiplexer stands up to the expectations of engineers and designers alike.

Environmental Compliance

Consistent with Texas Instruments' commitment to environmental sustainability, the SN74AHC138PWRG4 is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in a wide range of consumer electronics without compromising environmental safety.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3189 $51.0240
385+ $0.2617 $100.7545
595+ $0.2535 $150.8325
815+ $0.2454 $200.0010
1,055+ $0.2372 $250.2460
1,415+ $0.2126 $300.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess