The SN74AHC14PWLE device from Texas Instruments is a high-performance, hex inverter circuit with Schmitt-trigger inputs that is designed to be used in a wide range of digital applications. This integrated circuit (IC) is part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that the device is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation.
The SN74AHC14PWLE is characterized for operation from -40°C to 85°C, which makes it suitable for industrial temperature ranges. Its Schmitt-trigger function provides a hysteresis loop that enhances noise immunity and transforms a slowly changing input signal to a fast changing, jitter-free output. This feature is particularly useful in applications where noise is present on the input signal lines, or when slow-rising or falling signals are being used.
Key Features:
- Logic Type: Hex Schmitt-Trigger Inverter
- Package / Case: TSSOP-14
- Logic Level - Low: 0.5V (Max) at VCC = 4.5V
- Logic Level - High: 1.5V (Min) at VCC = 4.5V
- Supply Voltage: 2V to 5.5V
- Operating Temperature: -40°C to 85°C
- Output Current: ±8 mA
- Propagation Delay Time: 13 ns (Max) at VCC = 4.5V
The SN74AHC14PWLE is provided in a TSSOP-14 (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs. The device supports a wide range of supply voltages from 2V to 5.5V, making it compatible with many logic families. Its ability to drive ±8 mA of output current, coupled with a maximum propagation delay time of 13 ns at 4.5V, allows for high-speed signal processing which is essential in modern digital systems.
With its robust design and advanced features, the SN74AHC14PWLE is ideal for applications that require high noise immunity, stable switching performance, and low power consumption. These include wave shaping, signal conditioning, and in systems that interface with different logic levels.