EN
  • EN
  • DE
  • IT

SN74AHC16541DGGR

Part No SN74AHC16541DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765117-SN74AHC16541DGGR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC16541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74AHC16541DGGR CAD Model

Description

Product Overview: SN74AHC16541DGGR

The SN74AHC16541DGGR is a high-performance, integrated circuit manufactured by Texas Instruments, designed to meet the needs of complex digital systems. This device is a 16-bit buffer and line driver, featuring two separate enable inputs for each section and is ideal for driving bus lines or buffer memory address registers.

Key Features

  • Type: 16-Bit Buffers and Line Drivers with 3-State Outputs
  • Logic Family: AHC
  • Logic Type: CMOS
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Packaging: Tape & Reel (TR)

Performance and Quality

With its robust design, the SN74AHC16541DGGR ensures high-speed operation while maintaining the low power consumption characteristic of CMOS devices. The balanced propagation delays and transition times promote better signal integrity, making it suitable for a wide range of applications. The device is fabricated with silicon gate CMOS technology, which provides a more reliable operation and a higher degree of precision.

Applications

This buffer and line driver is versatile and can be employed in various applications, including:

  • Bus driving for data and address lines in microprocessor or microcontroller based systems
  • Memory buffering and driving in servers, PCs, and workstations
  • Signal buffering in telecommunication systems
  • Input/Output port expansion

Environmental and Regulatory Compliance

The SN74AHC16541DGGR is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards for electronics. Texas Instruments is committed to providing environmentally sustainable solutions, and this product is an example of their dedication to reducing the ecological impact of electronic components.

You May Also Be Interested in

Rochester Electronics
BUS DRIVER/TRANSCEIVER, 1 FUNC, / Element Bit per Element Output
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 20TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF INVT/NON-IN -5.7V 28PLCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC TXRX NON-INVERT 5.5V 20LCCC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
Lowest to $15.9911
ON Semiconductor
IC BUFFER NON-INVERT 5.5V SOT553
Lowest to $0.4890
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Lowest to $0.4398
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Need more? Email Us
Texas Instruments
BUS TRANSCEIVER, FCT SERIES / Element Bit per Element Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4420 $58.5140
40+ $2.8242 $112.9680
62+ $2.7359 $169.6258
85+ $2.6477 $225.0545
110+ $2.5594 $281.5340
147+ $2.2947 $337.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess