EN
  • EN
  • DE

SN74AHC16541DGVR

Part No SN74AHC16541DGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AHC16541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253464-SN74AHC16541DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC16541DGVR CAD Model

Description

SN74AHC16541DGVR by Texas Instruments

The SN74AHC16541DGVR is a high-performance, 16-bit buffer/line driver from Texas Instruments, designed to offer both high-speed and low-power operation suitable for a wide range of applications. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is recognized for its improved speed and output drive over equivalent HC and HCT logic families.

Encased in a compact TVSOP (Thin Shrink Small Outline Package), the SN74AHC16541DGVR offers a space-saving footprint without compromising on functionality. With dual 8-bit bus transceivers, each with 3-state outputs, the device can be employed in bidirectional communication interfaces between two buses or as a buffer for unidirectional data paths. The 3-state outputs ensure that the device can be disconnected from the bus during power down or when not in use, thereby preventing any damaging backflow of current or unnecessary power consumption.

The SN74AHC16541DGVR operates over a broad voltage range from 2V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels. The device boasts a balanced propagation delay and transition times, which provides reliable, high-speed data transmission and reduces the risk of signal distortion over long traces or in noisy environments.

Key features of the SN74AHC16541DGVR include:

  • 16-bit bi-directional bus interface
  • 3-state outputs for bus-oriented applications
  • Operating voltage range of 2V to 5.5V
  • Low power consumption with ICC reduced by 50%
  • Output current of ±8 mA at 5V
  • TVSOP package for reduced space requirements
  • Supports live insertion and withdrawal (partial-power-down mode)
  • Latch-up performance exceeds 250 mA per JESD 17
  • ESD protection exceeds JESD 22

With its robust design and adherence to stringent industry standards for latch-up and ESD protection, the SN74AHC16541DGVR is ideal for critical applications where data integrity and device reliability are paramount. Whether used in computing, telecommunication, or industrial systems, this buffer/line driver from Texas Instruments is engineered to meet the demands of high-speed digital interfacing.

For designers and engineers looking for a reliable solution to facilitate communication between digital systems, the SN74AHC16541DGVR is an excellent choice that combines performance, power efficiency, and space-saving packaging.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9993 $54.9615
125+ $0.8200 $102.5000
190+ $0.7944 $150.9360
265+ $0.7687 $203.7055
340+ $0.7431 $252.6540
455+ $0.6662 $303.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess