EN
  • EN
  • DE
  • IT

SN74AHC1G04DCKTE4

Part No SN74AHC1G04DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC70-5  /  Inverter IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHC1G04
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258106-SN74AHC1G04DCKTE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04DCKTE4 CAD Model

Description

SN74AHC1G04DCKTE4 - Texas Instruments Single Inverter Gate

The SN74AHC1G04DCKTE4 is a high-speed CMOS device designed by Texas Instruments that serves as a single inverter gate, which is a fundamental building block in digital electronics. This integrated circuit is part of the AHC family, known for its robust performance and compatibility with a wide range of applications and other electronic components.

This particular model is characterized by its small size and low power consumption, making it an ideal choice for space-constrained applications that require efficient power management. The device operates over a broad voltage range of 2V to 5.5V, providing flexible power supply options and compatibility with TTL (Transistor-Transistor Logic) levels, which is essential for mixed-voltage system integration.

The SN74AHC1G04DCKTE4 features a single inverter gate with a standard pin configuration, ensuring ease of design and integration into various circuit layouts. The output can drive up to 8 LSTTL loads, which demonstrates its impressive drive capabilities despite its small size. Additionally, the device exhibits balanced propagation delays and transition times, contributing to its reliable and predictable performance in high-speed switching applications.

Encased in an SC70 package, the SN74AHC1G04DCKTE4 is designed for surface-mount technology, which is beneficial for modern, automated assembly processes. This packaging is not only space-efficient but also ensures thermal stability and durability, suitable for industrial-grade products. The device also meets stringent Texas Instruments quality standards, ensuring long-term reliability for end-users.

Applications for the SN74AHC1G04DCKTE4 are diverse and include logic inversion, pulse shaping, and signal gating, among others. Whether it's used in consumer electronics, automotive systems, or telecommunications, this inverter gate is an excellent choice for designers looking for a compact, high-performance solution from a trusted manufacturer.

Overall, the SN74AHC1G04DCKTE4 from Texas Instruments represents a versatile and reliable component for any digital logic circuit, offering the performance and quality that engineers and designers have come to expect from a leading semiconductor company.

You May Also Be Interested in

ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1643
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1655
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0468 $56.1600
2,555+ $0.0439 $112.1645
3,960+ $0.0424 $167.9040
5,685+ $0.0394 $223.9890
7,375+ $0.0380 $280.2500
9,205+ $0.0365 $335.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146,320 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess