EN
  • EN
  • DE

SN74AHC1G32DB

Part No SN74AHC1G32DB
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727078-SN74AHC1G32DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G32DB CAD Model

Description

Product Overview: SN74AHC1G32DB from Texas Instruments

The SN74AHC1G32DB is a high-quality single 2-input positive-OR gate integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This device embodies the perfect blend of advanced technology and reliability, making it an ideal choice for a wide range of applications in modern electronics.

Fabricated with advanced silicon-gate CMOS technology, the SN74AHC1G32DB offers a significant advantage in terms of speed and power consumption over its predecessors. It operates over a broad voltage range of 2 V to 5.5 V, which allows it to be used in various systems without the need for level translation. This feature is particularly beneficial in mixed-voltage environments commonly found in today's multifaceted electronic assemblies.

The SN74AHC1G32DB is characterized by its low power consumption, with a typical ICC of only 2 µA, making it an excellent choice for battery-powered and low-power applications. Additionally, the device boasts a high noise immunity consistent with the AHC logic family, ensuring stable operation even in electrically noisy environments.

This logic gate is provided in an industry-standard SOT-23-5 package, which is not only space-saving but also allows for efficient PCB layout. The package is designed for easy integration into a variety of electronic circuits, providing both versatility and convenience to designers.

Texas Instruments' commitment to quality is evident in the SN74AHC1G32DB, with its specifications guaranteeing robust performance. The device operates within the temperature range of -40°C to 85°C, ensuring reliability across diverse operating conditions. It is also compatible with TTL levels, allowing for direct interfacing with older logic families, which is essential for legacy system upgrades or maintenance.

In summary, the SN74AHC1G32DB from Texas Instruments is a highly efficient, versatile, and reliable component that meets the stringent requirements of modern digital systems. Whether it's being used in consumer electronics, industrial controls, or automotive applications, this OR gate is an excellent choice for designers looking to optimize their circuitry with a dependable logic solution.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0897 $50.2320
1,360+ $0.0736 $100.0960
2,105+ $0.0713 $150.0865
2,900+ $0.0690 $200.1000
3,750+ $0.0667 $250.1250
5,020+ $0.0598 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess