EN
  • EN
  • DE
  • IT

SN74AHC1G32DCKRE4

Part No SN74AHC1G32DCKRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SC70-5  /  OR Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AHC1G32
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258095-SN74AHC1G32DCKRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G32DCKRE4 CAD Model

Description

Product Overview: SN74AHC1G32DCKRE4 by Texas Instruments

The SN74AHC1G32DCKRE4 is a high-performance, single 2-input positive-OR gate integrated circuit designed and manufactured by the renowned Texas Instruments. This compact and efficient component is an essential building block in digital electronics, catering to a variety of applications ranging from consumer electronics to complex industrial systems.

Key Features

  • Logic Type: The device incorporates a 2-input OR gate, which is one of the fundamental elements used in digital circuits for logical operations.
  • Operating Voltage: It operates over a wide voltage range of 2V to 5.5V, making it versatile for both low and standard voltage applications.
  • High Speed: With a typical propagation delay of only 4.1ns at 5V, the SN74AHC1G32DCKRE4 is designed for high-speed operation, ensuring swift logical processing and system responsiveness.
  • Low Power Consumption: The device is characterized by low power dissipation, which is ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current to handle multiple connections within a circuit.
  • Package: The component comes in a small 5-pin SC70 package, which is suitable for space-constrained applications.

Applications

The SN74AHC1G32DCKRE4 is a versatile component that can be used in a wide range of applications, including:

  • Smartphones and portable electronics
  • Computing devices such as laptops and desktops
  • Embedded systems
  • Signal processing units
  • Networking and telecommunication equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AHC1G32DCKRE4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in even the most demanding conditions. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

With its combination of speed, power efficiency, and compact design, the SN74AHC1G32DCKRE4 from Texas Instruments stands out as an excellent choice for designers looking to implement logical OR functions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT SCHMITT 1CH 1-IN 6XSON
Lowest to $9.6352
Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4042
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.5542
ON Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 6XSON
Lowest to $0.8403
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0775 $56.1875
1,765+ $0.0636 $112.2540
2,730+ $0.0616 $168.1680
3,760+ $0.0596 $224.0960
4,865+ $0.0576 $280.2240
6,510+ $0.0516 $335.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239,500 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess