EN
  • EN
  • DE

SN74AHC1G86DBVRE4

Part No SN74AHC1G86DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SOT23-5  /  XOR (Exclusive OR) IC 1 Channel Schmitt Trigger Input SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AHC1G86
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258093-SN74AHC1G86DBVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G86DBVRE4 CAD Model

Description

Product Overview: SN74AHC1G86DBVRE4

The SN74AHC1G86DBVRE4 is a high-performance, single 2-input exclusive-OR gate integrated circuit from the reputable electronics manufacturer Texas Instruments (TI). Designed with advanced silicon-gate CMOS technology, it offers a perfect blend of speed and power efficiency, making it a popular choice for a variety of digital applications.

This exclusive-OR gate operates over a broad voltage range of 2 V to 5.5 V, ensuring compatibility with a wide array of logic levels and providing the flexibility needed for both battery-powered and traditional 5V systems. The SN74AHC1G86DBVRE4 is characterized for operation from -40°C to 85°C, making it suitable for industrial and automotive environments where temperature extremes are common.

Key Features:

  • Logic Type: 2-Input Exclusive-OR Gate
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: AHC
  • Output Current: ±8 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5

The device features symmetrical output impedance, which ensures high noise immunity and reduced output skew. The SN74AHC1G86DBVRE4 is optimized for use in a variety of applications including signal gating, data path logic, and hardware logic. Its low power consumption and high speed make it ideal for portable and low-power designs.

For ease of implementation, the SN74AHC1G86DBVRE4 comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. Its surface mount design allows for efficient assembly and integration into PCBs, contributing to a reduction in overall design footprint.

TI's commitment to quality ensures that the SN74AHC1G86DBVRE4 meets stringent industry standards, providing reliability and performance for critical and demanding applications. Whether you're designing consumer electronics, automotive systems, or sophisticated industrial equipment, this exclusive-OR gate from Texas Instruments is an excellent choice for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0614 $50.0410
1,740+ $0.0575 $100.0500
2,705+ $0.0555 $150.1275
3,870+ $0.0517 $200.0790
5,035+ $0.0497 $250.2395
6,280+ $0.0478 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,470 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess