The SN74AHC1G86HDCKR is a high-speed, single 2-input exclusive-OR gate designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is specifically engineered to deliver fast and reliable logic operations in a variety of digital applications.
Key Features
- Logic Type: Exclusive OR (XOR) Gate
- Number of Circuits: Single 2-Input
- Output Current: ±8mA
- Voltage - Supply: 2V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 6-TSOP (0.11", 2.80mm Width)
- Propagation Delay: 4ns at 4.5V
Product Advantages
The SN74AHC1G86HDCKR benefits from Texas Instruments' advanced silicon technology, which provides a balanced trade-off between speed and power consumption. The device operates over a broad voltage range (2V to 5.5V), making it versatile for interfacing with both 3.3V and 5V systems. With a propagation delay of just 4ns at 4.5V, this XOR gate ensures swift response times, which is crucial for high-speed digital systems.
Additionally, this component is packaged in a small 6-TSOP form factor, which is ideal for space-constrained applications. The device supports a wide operating temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The SN74AHC1G86HDCKR is used in a variety of digital applications, including:
- Binary arithmetic circuits
- Data processing
- Signal gating
- Parity generators and checkers
- Function generators
Its robust design and high-speed operation make it a preferred choice for designers looking for a reliable and efficient solution for their XOR logic requirements.