EN
  • EN
  • DE

SN74AHC244NS

Part No SN74AHC244NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tube
Product Status Discontinued
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHC244
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749385-SN74AHC244NS
Ultra Librarian 3D Model Ultra Librarian SN74AHC244NS CAD Model

Description

The SN74AHC244NS from Texas Instruments is a robust, high-speed, octal buffer/line driver designed to provide a high level of performance in signal driving with three-state outputs. This integrated circuit is part of the AHC family, which is known for its low power consumption and high noise immunity characteristic of CMOS devices, while also providing speeds similar to that of LSTTL devices.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage Range: 2V to 5.5V, making it suitable for a wide array of applications from battery-operated devices to industrial equipment.
  • Output Drive Capability: Capable of driving up to 8 mA at 5V, which allows for direct drive of small loads.
  • Logic Level Translation: Because of its wide voltage range, it can be used for interfacing between systems operating at different logic levels.
  • Package Type: Offered in an SOP (Small Outline Package) for reduced space on PCBs.
  • Temperature Range: Operational between -40°C to 85°C, making it reliable for industrial temperature applications.

Applications

The SN74AHC244NS is versatile and can be used in a variety of digital applications. Its primary function is to act as an interface to connect two different systems, thereby preventing high-speed signals from being affected by noise or signal degradation. It is commonly used in:

  • Data buses
  • Signal buffering
  • Driving heavy loads
  • Logic level translation
  • Memory address drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74AHC244NS is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in a wide range of operating conditions. The device is also RoHS compliant, adhering to environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Ordering Information

The SN74AHC244NS comes in tubes or tape and reel packaging, allowing for flexibility in order quantity and ease of automated assembly. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8507 $51.0420
145+ $0.6981 $101.2245
225+ $0.6762 $152.1450
310+ $0.6544 $202.8640
400+ $0.6326 $253.0400
530+ $0.5672 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess