EN
  • EN
  • DE

SN74AHC2G126HDCTR-1

Part No SN74AHC2G126HDCTR-1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838317-SN74AHC2G126HDCTR-1
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G126HDCTR-1 CAD Model

Description

The SN74AHC2G126HDCTR-1 is a high-performance, dual bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC family, which stands for Advanced High-Speed CMOS. It is specifically engineered to deliver high-speed operation while maintaining the low power consumption of CMOS technology.

Key Features

  • Versatile Power Management: The SN74AHC2G126HDCTR-1 operates at a voltage range of 2V to 5.5V, making it suitable for a wide variety of applications, from battery-powered devices to industrial systems.
  • High-Speed Performance: This product boasts a typical tpd of 4.5 ns, ensuring fast signal propagation and quick response times for critical applications.
  • Dual Output Buffers: With two independent output buffers, each with a 3-state output, the device allows for greater flexibility in bus management and signal routing.
  • Low Power Consumption: The SN74AHC2G126HDCTR-1 is designed to draw minimal power, which is crucial for energy-sensitive electronics, thereby enhancing the overall efficiency of the system it is integrated into.
  • Robust Design: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Compact Packaging: Housed in an 8-pin TSSOP package, the SN74AHC2G126HDCTR-1 is optimized for space-constrained applications.

Applications

The SN74AHC2G126HDCTR-1 is suitable for a multitude of applications. It is commonly used in:

  • Bus isolation and buffering
  • Memory address drivers
  • Data transmission systems
  • Signal gating
  • Logic level shifting

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC2G126HDCTR-1 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance. This product is RoHS compliant and supported by Texas Instruments' global technical support and distribution network.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support services for further assistance.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3287 $50.9485
375+ $0.2698 $101.1750
575+ $0.2613 $150.2475
795+ $0.2529 $201.0555
1,025+ $0.2445 $250.6125
1,370+ $0.2192 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess