EN
  • EN
  • DE
  • IT

SN74AHC373PW

Part No SN74AHC373PW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP D LATCH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74AHC373
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1253535-SN74AHC373PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC373PW CAD Model

Description

Product Overview: SN74AHC373PW from Texas Instruments

The SN74AHC373PW is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family and offers a compelling blend of speed and power efficiency, making it an excellent choice for a wide range of electronic applications.

The device features eight latches with 3-state outputs for bus-oriented applications. Each latch is D-type, meaning it captures the state of the data input on a rising-edge clock transition and holds that state until another transition occurs. The 3-state outputs can be put in a high-impedance mode, effectively disconnecting the output from the rest of the circuit, which is particularly useful in bus-oriented systems where multiple devices may need to share a common data line.

Key Features:

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • IC Package Type: TSSOP
  • Operating Voltage Range: 2 V to 5.5 V
  • Propagation Delay Time: Fast propagation delay times, enhancing the performance of high-speed systems.
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes, ensuring environmental sustainability and safety.

With its low power consumption and high-speed operation, the SN74AHC373PW is an ideal solution for interfacing with high-speed microprocessors without causing a significant power drain. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

The SN74AHC373PW is perfect for use in a variety of digital systems, including computers, communication devices, and embedded systems where data needs to be stored temporarily. Its robust design ensures reliable operation even under challenging conditions, making it a trusted choice for designers and engineers who require a high-quality latch for their digital logic circuits.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The SN74AHC373PW is not only a testament to Texas Instruments' commitment to quality but also an essential component for creating efficient and reliable digital solutions.

You May Also Be Interested in

ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4773 $50.1165
260+ $0.3917 $101.8420
400+ $0.3794 $151.7600
545+ $0.3672 $200.1240
705+ $0.3550 $250.2750
945+ $0.3182 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,123 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess