EN
  • EN
  • DE

SN74AHC74QDRQ1

Part No SN74AHC74QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-17298-1, 296-17298-2, -296-17298-1-ND, 296-17298-2-NDR, 296-17298-6, 296-17298-1-NDR, -296-17298-1-NDR, 296-17298-6-NDR, -296-17298-1, -SN74AHC74QDRQ1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896430-SN74AHC74QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHC74QDRQ1 CAD Model

Description

The SN74AHC74QDRQ1 from Texas Instruments is a high-quality, automotive-grade integrated circuit that features dual D-type positive-edge-triggered flip-flops with clear and preset functionality. This advanced chip is specifically designed to address the demanding requirements of the automotive industry, offering both reliability and performance.

Key Features

  • Operating Voltage: This device operates at a voltage range of 2 V to 5.5 V, making it suitable for a variety of automotive applications that require different power levels.
  • High-Speed Performance: The SN74AHC74QDRQ1 offers fast clock-to-output times, ensuring high-speed operation that is critical for modern automotive systems.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes low power, which is essential for reducing the overall energy consumption of the vehicle's electronic systems.
  • Robustness: As an automotive-grade product, it is manufactured to withstand harsh conditions, including wide temperature ranges and vibrations, ensuring long-term reliability.
  • Logic Level Compatibility: The device is compatible with various logic levels, allowing for easy integration into mixed-voltage systems.

Applications

The SN74AHC74QDRQ1 is versatile and can be used in a range of automotive applications such as engine control units, body control modules, infotainment systems, and other critical vehicle functions that require high-speed and reliable flip-flop operations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and dependable components. The SN74AHC74QDRQ1 meets stringent automotive industry standards, including AEC-Q100 qualification, and is produced in facilities that are certified to automotive quality management standards, ensuring that it meets the highest levels of quality and reliability.

Package and Availability

The device is available in an SOP (Small Outline Package) with a 14-pin configuration, referred to as the QDRQ1 package. This compact form factor is suitable for space-constrained applications. For design flexibility and ease of prototyping, the SN74AHC74QDRQ1 is also available in various reel and tape sizes for automated assembly processes.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4012 $50.1500
305+ $0.3292 $100.4060
475+ $0.3189 $151.4775
650+ $0.3086 $200.5900
840+ $0.2984 $250.6560
1,125+ $0.2675 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess