EN
  • EN
  • DE

SN74AHC86DBR

Part No SN74AHC86DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SSOP / XOR (Exclusive OR) IC 4 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHC86
Other Names SN74AHC86DBRG4,TEXTISSN74AHC86DBR,2156-SN74AHC86DBR,SN74AHC86DBRE4,296-4626-2R,SN74AHC86DBRE4,-SN74AHC86DBRR,296-4626-2,-SN74AHC86DBRG4R,296-4626-1,-296-4626-1,-SN74AHC86DBRG4,296-4626-6,296-4626-1R,-SN74AHC86DBRE4,SN74AHC86DBRG4,-296-4626-1,-SN74AHC86DBRE4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258111-SN74AHC86DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC86DBR CAD Model

Description

Product Overview: SN74AHC86DBR

The SN74AHC86DBR is a high-speed, quadruple 2-input exclusive-OR gate integrated circuit (IC) produced by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This device is part of the 'AHC' family, which stands for Advanced High-Speed CMOS. It is designed to operate over a broad voltage range of 2V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.

Key Features

  • Voltage Range: Operates from 2V to 5.5V, providing compatibility with a variety of logic levels and power supplies.
  • Logic Type: Quadruple 2-input exclusive-OR gate, essential for performing functions such as parity generation and comparison operations.
  • Speed: Propagation delay time is typically 8 ns at 5V, making it suitable for high-speed applications.
  • Drive Capability: Can drive up to 8 LSTTL loads, offering considerable flexibility in interfacing with different logic families.
  • Package: Available in a SSOP (Shrink Small Outline Package) DBR package, which is compact and suitable for space-constrained applications.

Applications

The SN74AHC86DBR is versatile and can be used in a wide range of applications, including:

  • Binary addition systems
  • Error detection and correction circuitry
  • Signal gating
  • Encryption and encoding circuits
  • Parity generators and checkers

Quality and Reliability

Texas Instruments ensures that the SN74AHC86DBR meets the highest quality and reliability standards. The device is rigorously tested across temperature and voltage ranges to guarantee performance in diverse environments. TI's commitment to quality makes this product a reliable choice for critical and demanding applications.

Environmental Compliance

The SN74AHC86DBR is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental sustainability and the production of eco-friendly products.

For more information, detailed specifications, and data sheets, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2617 $51.0315
470+ $0.2148 $100.9560
725+ $0.2081 $150.8725
995+ $0.2014 $200.3930
1,285+ $0.1946 $250.0610
1,720+ $0.1745 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess