EN
  • EN
  • DE

SN74AHCT126QDRG4Q1

Part No SN74AHCT126QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74AHCT126
Other Names -SN74AHCT126QDRG4Q1R,2156-SN74AHCT126QDRG4Q1,296-23889-6,TEXTISSN74AHCT126QDRG4Q1,296-23889-2,-296-23889-1,296-23889-1,296-23889-2R,-296-23889-1R,296-23889-1R,SN74AHCT126QDRG4Q1,296-23889-6R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259124-SN74AHCT126QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT126QDRG4Q1 CAD Model

Description

The SN74AHCT126QDRG4Q1 from Texas Instruments is a quartet of high-performance, automotive-grade bus buffer gates designed to provide high-speed CMOS logic level shifting with Schmitt-trigger inputs. This device is particularly suitable for implementing buffer functions in a wide range of automotive, industrial, and consumer applications where signal integrity and robust performance are essential.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 1
  • Output Current: 8 mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 125°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.154", 3.90mm Width)
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Product Advantages:

The SN74AHCT126QDRG4Q1 offers a plethora of benefits for high-speed logic systems. Its Schmitt-trigger inputs ensure enhanced noise immunity and stable output transitions, even in the presence of slow input transitions or noisy operating conditions. The device also supports a wide operating voltage range, making it versatile for interfacing with both 5V and 3.3V logic levels.

Applications:

With its robust design and high-speed operation, the SN74AHCT126QDRG4Q1 is well-suited for a variety of applications, including:

  • Automotive systems
  • Signal buffering and driving
  • Logic level translation
  • Line drivers
  • Control systems

Whether you're designing automotive electronics or working on high-speed digital interfaces, the SN74AHCT126QDRG4Q1 provides the performance and reliability needed to ensure system integrity and effective communication between devices.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2472 $50.6760
495+ $0.2029 $100.4355
765+ $0.1965 $150.3225
1,055+ $0.1902 $200.6610
1,360+ $0.1839 $250.1040
1,825+ $0.1648 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess