The SN74AHCT14QPWRG4Q1 from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger inputs, designed specifically for automotive and industrial applications. This integrated circuit is part of the 'AHCT' family, which is characterized by its use of advanced high-speed CMOS technology coupled with TTL-compatible inputs.
Each inverter in the SN74AHCT14QPWRG4Q1 provides a Schmitt-trigger function, which enables the chip to transform an irregular input signal into a cleaner, more defined output signal. This feature is particularly useful in environments where noise is present on signal lines, as it allows for increased stability and signal integrity.
Key Features
- Logic Type: Hex Inverter with Schmitt-Trigger Inputs
- Operating Voltage: 4.5 V to 5.5 V, making it suitable for many 5V logic applications.
- Output Drive Current: ±8 mA, ensuring robust drive capability.
- Propagation Delay Time: Typically 11 ns at 5 V, facilitating high-speed operation.
- Operating Temperature Range: -40°C to 85°C, which is ideal for harsh environments.
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint suitable for space-constrained applications.
- Qualification: Automotive Grade product that meets the AEC-Q100 standards, ensuring reliability and performance in automotive applications.
Applications
The SN74AHCT14QPWRG4Q1 is versatile and can be used in a variety of applications. It is particularly well-suited for automotive systems, such as engine control units, body control modules, and infotainment systems. Additionally, it finds use in industrial applications, including process controls, automation systems, and signal conditioning modules. Its robust design also makes it a good choice for any application requiring signal cleanup or waveform shaping.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74AHCT14QPWRG4Q1 is no exception, as it is manufactured to meet high standards, ensuring consistent performance and longevity, even under demanding conditions.