EN
  • EN
  • DE
  • IT

SN74AHCT244DGVR

Part No SN74AHCT244DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TVSOP
Win Source Part Number 121324-SN74AHCT244DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT244DGVR CAD Model

Description

The SN74AHCT244DGVR is a high-performance, advanced integrated circuit (IC) device developed by Texas Instruments, a leading global semiconductor company renowned for its innovative and reliable products.

  • Device Type: Octal buffer and line driver
  • Features: 3-state outputs designed to handle the drive bus lines or buffer memory address registers
  • Output Control: 3-state outputs controlled by two active-low output-enable (OE) inputs
  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive Capability: Yes
  • Flexibility: Can be used in both sourcing and sinking configurations
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Number of Pins: 20
  • Operating Temperature Range: -40°C to 85°C
  • CMOS Level Compatibility: Compatible with both 5V and 3.3V CMOS levels
  • RoHS Compliant: Yes

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.4697
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2023
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3312
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $6.7628
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.8166
Fairchild/ON Semiconductor
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.6843

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4178 $56.4030
330+ $0.3427 $113.0910
510+ $0.3321 $169.3710
700+ $0.3213 $224.9100
905+ $0.3107 $281.1835
1,210+ $0.2785 $336.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess