EN
  • EN
  • DE
  • IT

SN74AHCT245PWRG3

Part No SN74AHCT245PWRG3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20TSSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74AHCT245
Other Names 296-40537-6,2156-SN74AHCT245PWRG3,SN74AHCT245PWRG3,296-40537-1,296-40537-2,-296-40537-1,TEXTISSN74AHCT245PWRG3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259960-SN74AHCT245PWRG3
Ultra Librarian 3D Model Ultra Librarian SN74AHCT245PWRG3 CAD Model

Description

SN74AHCT245PWRG3 - Texas Instruments

The SN74AHCT245PWRG3 from Texas Instruments is a high-performance, octal bus transceiver integrated circuit designed to provide bidirectional voltage-level translation and buffering for data communication in mixed-voltage digital systems. This IC is part of the 'AHCT' family, signifying Advanced High-Speed CMOS technology with TTL-compatible inputs.

Key Features:

  • Logic Family: AHCT - Advanced High-Speed CMOS with TTL-Compatible Inputs
  • Bus Direction: Bidirectional
  • Number of Channels: 8
  • Data Rate: High-speed data transfer capabilities
  • Voltage Range: Operates from 4.5 V to 5.5 V, suitable for interfacing with 5V logic levels
  • Output Drive Capability: -32 mA to 64 mA, providing strong signal driving for various loads
  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 20 pins, optimizing board space
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications

Applications:

The SN74AHCT245PWRG3 is ideal for a variety of applications where voltage-level translation or bidirectional data flow is required, such as:

  • Bus Interface Devices
  • Data Communication Systems
  • Microprocessor or Microcontroller Interfacing
  • Memory Interface Applications
  • Peripheral Device Interfacing

Product Description:

The SN74AHCT245PWRG3 is equipped with eight channels, allowing it to interface an eight-bit bus in either direction, which makes it particularly suitable for multiplexed data transmission. It features control functions such as output-enable (OE) and direction (DIR) inputs, which facilitate the ease of use in a variety of digital applications. The OE input can disable the device so that the buses are effectively isolated. The DIR input determines the direction of data flow through the device.

With its robust design, the SN74AHCT245PWRG3 ensures minimal propagation delay and maximum noise immunity, making it an excellent choice for interfacing between different voltage domains within a digital system. The TSSOP package offers a compact footprint for space-constrained applications, and its industrial temperature range makes it reliable in harsh environments.

Overall, the SN74AHCT245PWRG3 from Texas Instruments is a versatile and reliable solution for designers looking to bridge communication between different logic levels, ensuring seamless data transfer in complex electronic systems.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4634 $50.9740
265+ $0.3802 $100.7530
410+ $0.3683 $151.0030
565+ $0.3564 $201.3660
730+ $0.3446 $251.5580
975+ $0.3089 $301.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,450 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess