Product Overview: SN74AHCT367D by Texas Instruments
The SN74AHCT367D, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit that belongs to the 74AHCT family. This device is specifically designed to address the needs of high-speed digital systems, offering a perfect blend of speed and power efficiency.
Key Features
- Logic Type: Hex Buffer and Line Driver
- Number of Channels: 6
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package / Case: SOIC-16
The SN74AHCT367D is engineered to deliver high-speed operation while maintaining the robustness of CMOS technology. Its hex buffer and line driver configuration with three-state outputs make it an ideal choice for interfacing between different voltage domains in a digital system. The device can drive loads with high capacitance, providing a reliable solution for bus management and signal buffering applications.
Applications
The versatility of the SN74AHCT367D allows it to be used across a wide array of applications, including:
- Bus Interface Buffers
- Data Communication Systems
- Signal Distribution and Transmission
- Memory Address Drivers
- Input/Output Port Expansions
With its robust design, the SN74AHCT367D ensures minimal power consumption, making it suitable for power-sensitive applications. Its wide operating temperature range allows it to be deployed in environments that experience extreme temperature variations.
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74AHCT367D is no exception. It is manufactured to the highest standards, ensuring reliable performance and longevity in the field. Whether you're designing a sophisticated digital system or simply need a dependable buffer or driver, the SN74AHCT367D is a component that you can trust.