EN
  • EN
  • DE

SN74HC7002D

Part No SN74HC7002D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2IN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NOR Gate IC 4 Channel Schmitt Trigger 14-SOIC
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74HC7002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-8365-5, -296-8365-5-ND, -SN74HC7002DE4, -SN74HC7002DE4-NDR, SN74HC7002DE4, -SN74HC7002D-NDR, -SN74HC7002DG4, SN74HC7002DE4-ND, -296-8365-5, -SN74HC7002DG4-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896617-SN74HC7002D
Ultra Librarian 3D Model Ultra Librarian SN74HC7002D CAD Model

Description

Product Overview: SN74HC7002D

The SN74HC7002D, manufactured by Texas Instruments, is a high-performance, quadruple 2-input positive-NOR gate integrated circuit. This device is part of the HC family, which is well-known for its robustness and compatibility with CMOS and TTL logic levels. The SN74HC7002D is designed for a wide range of applications in the electronics industry, including logic gates, control circuits, and signal processing.

Key Features

  • Logic Type: 2-Input Positive-NOR Gates
  • Number of Circuits: 4
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -40°C to 85°C
  • Output Current: ±4 mA
  • Package: SOIC-14 (D)
  • High Noise Immunity: Characteristic of CMOS devices

Performance and Quality

The SN74HC7002D is designed to deliver high-speed performance while maintaining low power consumption. It operates with a typical propagation delay time that ensures swift response in critical applications. The device is fabricated with high-quality materials that guarantee long-term reliability and stability in various operating conditions.

Applications

The versatility of the SN74HC7002D makes it suitable for a broad range of applications, including:

  • Logic circuits and computing
  • Signal processing equipment
  • Control systems
  • Data communication
  • Instrumentation

Ordering and Packaging

The SN74HC7002D is available in a 14-pin SOIC package, which is ideal for surface-mount technology (SMT). The device's compact form factor allows for high-density mounting and is well-suited for automated assembly processes. When ordering, ensure to reference the specific part number SN74HC7002D to get the correct device specifications.

Conclusion

The Texas Instruments SN74HC7002D represents a blend of performance, reliability, and versatility, making it an excellent choice for designers and engineers looking for a dependable NOR gate solution. Its compatibility with multiple logic levels and its wide operating voltage range ensure that it can be integrated into a diverse array of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8942 $52.0956
43+ $2.3748 $102.1164
66+ $2.3006 $151.8396
90+ $2.2264 $200.3760
117+ $2.1521 $251.7957
156+ $1.9295 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess