EN
  • EN
  • DE

SN74AHCT373DBR

Part No SN74AHCT373DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1253648-SN74AHCT373DBR
Manufacturer Homepage www.ti.com
Family Name SN74AHCT373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT373DBR CAD Model

Description

Product Overview: SN74AHCT373DBR

The SN74AHCT373DBR is a high-performance integrated circuit from Texas Instruments, designed to provide state-of-the-art 8-bit latching capabilities in a wide range of digital applications. This octal transparent D-type latch is part of the Advanced High-Speed CMOS (AHCT) family and offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with 5V systems.

Key Features

  • Logic Type: Octal Transparent D-Type Latches with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL-level inputs
  • Output Capability: Bus Driver/Receiver
  • IC Package Type: SSOP (Shrink Small-Outline Package)
  • Pin Count: 20 pins providing a compact form factor
  • Performance: Fast propagation delays and output transition times
  • Temperature Range: Suitable for commercial operation in the temperature range of -40°C to 85°C

Applications

The SN74AHCT373DBR is versatile and can be used in a variety of applications, including:

  • Temporary storage of data
  • Data multiplexing
  • Driving bus lines
  • System control
  • Memory address latching

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT373DBR is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in your electronic circuits. This product is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design resources are available to help integrate the SN74AHCT373DBR into your projects seamlessly. Additionally, TI's customer support and community forums are excellent resources for troubleshooting and expert advice.

In summary, the SN74AHCT373DBR from Texas Instruments is a robust, high-speed octal latch that offers excellent performance for a wide range of digital applications, backed by TI's renowned support and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2330 $50.0950
525+ $0.1912 $100.3800
810+ $0.1853 $150.0930
1,120+ $0.1793 $200.8160
1,445+ $0.1733 $250.4185
1,935+ $0.1554 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess