EN
  • EN
  • DE

SN74AHCT573PWR

Part No SN74AHCT573PWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP D-TYP LATCH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1007597-SN74AHCT573PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573PWR CAD Model

Description

Product Overview: SN74AHCT573PWR by Texas Instruments

The SN74AHCT573PWR is a high-performance, octal transparent D-type latch designed by the renowned manufacturer Texas Instruments. This integrated circuit is a part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. This particular model is tailored for 2V to 5.5V operation, making it suitable for interfacing with 5V TTL logic while maintaining the low power consumption of CMOS devices.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Output Type: Tri-State, Non-Inverted
  • Operating Voltage Range: 2V to 5.5V
  • IC Package Type: TSSOP
  • Pin Count: 20
  • Propagation Delay Time: Fast propagation delay times, enhancing overall system speed.
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications.

Applications

The SN74AHCT573PWR is versatile and can be used in a variety of applications. It is particularly useful in temporary data storage, data multiplexing, and as a buffer or line driver for driving high-capacitive or low-impedance loads. With its robust design, it is also suitable for demanding environments and can be found in:

  • Telecommunications
  • Computers and Computer Peripherals
  • Data Storage Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT573PWR is no exception. This product has been rigorously tested and ensures a high level of performance, making it a reliable choice for critical applications where failure is not an option.

Environmental Considerations

The SN74AHCT573PWR is RoHS compliant, which means it adheres to strict environmental standards, minimizing the use of hazardous substances in its construction. This commitment to environmental sustainability makes it an eco-friendly choice for modern electronic designs.

For detailed specifications, application notes, and further information, you can access the Texas Instruments official datasheets and product resources. Ensure your design is equipped with the SN74AHCT573PWR for reliable and efficient digital latching solutions.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5027 $50.2700
245+ $0.4124 $101.0380
380+ $0.3996 $151.8480
520+ $0.3867 $201.0840
670+ $0.3738 $250.4460
900+ $0.3351 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,480 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess