EN
  • EN
  • DE

SN74AHCT595PW

Part No SN74AHCT595PW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHCT595
Other Names SN74AHCT595PWE4,TEXTISSN74AHCT595PW,SN74AHCT595PWG4,SN74AHCT595PWE4,296-26429-5,SN74AHCT595PW,2156-SN74AHCT595PW,SN74AHCT595PWG4
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257124-SN74AHCT595PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCT595PW CAD Model

Description

The SN74AHCT595PW is a high-performance, 8-bit shift registers with output latches from Texas Instruments, designed to deliver both the serial and parallel data handling capabilities required in a wide array of digital circuit applications. This integrated circuit (IC) is part of the 'AHCT family and is fabricated with silicon-gate CMOS technology, ensuring compatibility with a broad range of voltage levels while maintaining low power consumption.

Key features of the SN74AHCT595PW include:

  • 8-Bit Serial-In, Parallel-Out Shift: This feature allows serial data to be shifted into the register and then be presented in a parallel format, making it ideal for expanding the number of outputs in a microcontroller or other digital systems.
  • Edge-Triggered Clock: The shift register is designed to respond to the rising edge of the clock signal, providing precise control over data shifting operations.
  • Output Latches: Once data is shifted into the register, it can be latched into the output stage, ensuring stable parallel output until the next update is required.
  • Wide Operating Voltage Range: With a 4.5 V to 5.5 V operating range, the SN74AHCT595PW is versatile for interfacing with both 5V logic levels, making it suitable for a variety of digital systems.
  • High-Current Outputs: The IC is capable of driving up to 8 mA at 5 V, allowing direct drive of LEDs and other low-power devices.

The SN74AHCT595PW is available in a TSSOP (Thin Shrink Small-Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, making it reliable for use in industrial environments.

This shift register is commonly used in applications such as digital displays, LED arrays, data acquisition systems, and any application requiring the conversion of serial data to parallel data or vice versa. Its robust design and Texas Instruments' reputation for high-quality components make the SN74AHCT595PW a dependable choice for engineers and designers looking to build efficient and reliable digital systems.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2829 $50.9220
380+ $0.2650 $100.7000
590+ $0.2561 $151.0990
840+ $0.2382 $200.0880
1,095+ $0.2292 $250.9740
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess