EN
  • EN
  • DE

SST310-T1

Part No SST310-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342050-SST310-T1
Popularity Low
Supply and Demand Status Limited
Application Field Used in Industrial, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian SST310-T1 CAD Model

Description

The SST310-T1 is a JFET (Junction Field-Effect Transistor) manufactured by Vishay. This N-Channel JFET is designed for low-noise amplifier applications and analog switching due to its advantageous characteristics.

Applications

  • Audio Preamplifiers: Used in preamplification stages to amplify weak audio signals with minimal added noise.
  • RF Amplifiers: Employed in radio frequency amplifiers for enhancing signal strength in communication devices.
  • Analog Switches: Functions as an analog switch in signal processing circuits.
  • Mixer Circuits: Integrated in mixer circuits for frequency conversion.

Features

  • Low Noise Figure: Ensures excellent signal-to-noise ratio in amplification applications.
  • High Input Impedance: Minimizes the loading effect on the signal source.
  • High Gain: Offers significant signal amplification.
  • Fast Switching Speed: Enables rapid switching between analog signals.
  • Through-Hole Package: Facilitates easy mounting on printed circuit boards.

Benefits

  • Superior Audio Quality: Low noise figure guarantees clean and clear audio amplification.
  • Efficient Signal Amplification: High gain and input impedance contribute to efficient signal amplification with minimal loss.
  • Versatile Switching: Fast switching allows for dynamic signal routing in various analog circuits.
  • Simplified Circuit Integration: Through-hole package simplifies assembly and integration into existing designs.

Technical Specifications

The SST310-T1 is an N-Channel JFET. Key parameters include:

  • Polarity: N-Channel
  • Configuration: Single
  • Package Type: TO-92
  • Mounting Style: Through Hole

The SST310-T1 is highly suited for applications where low noise and high input impedance are essential. Designers should consult the datasheet for detailed electrical characteristics, such as gate-source breakdown voltage, drain current, and transconductance, to ensure optimal circuit design and performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess