The SN74ALS541DWRG4 is a high-quality octal buffer and line driver designed by Texas Instruments to specifically address the requirements of high-speed memory drivers, clock drivers, and bus-oriented transmitters/receivers. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: -24mA / 24mA
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
- Logic Level - Low: 0.8V Max
- Logic Level - High: 2V Min
Performance Benefits
The SN74ALS541DWRG4 is engineered to deliver high drive currents, which minimizes the number of ICs needed in applications. Its bidirectional capability allows flexibility in connecting to buses, making it suitable for a wide range of applications. The device features a glitch-free power-up and power-down protection, which prevents any erroneous outputs during the transitional period of power cycling.
Applications
This device is commonly used in digital systems where high speed and low power are required. Some typical applications include:
- Memory drivers
- Bus-oriented systems
- Data transmission systems
- Microprocessor or microcontroller bus interfacing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS541DWRG4 is no exception. It is fabricated with the company's advanced Schottky technology, which ensures stable operation over its entire temperature range and a long operational lifespan. The device is supplied in a slim SOIC-20 package, which is ideal for space-constrained applications.
Environmental Compliance
The SN74ALS541DWRG4 complies with RoHS directives, making it an environmentally friendly choice for electronic designs that require compliance with global environmental standards.