EN
  • EN
  • DE

UA78L06ACLP

Part No UA78L06ACLP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6.2V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 100mA TO-92-3
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range 0°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name uA78L06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-11122-5, -UA78L06ACLPE3-NDR, -UA78L06ACLP-NDR, -UA78L06ACLPE3, 296-11122-5, 296-11122-5-NDR, -296-11122-5-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901650-UA78L06ACLP
Ultra Librarian 3D Model Ultra Librarian UA78L06ACLP CAD Model

Description

Product Overview: UA78L06ACLP - Texas Instruments

The UA78L06ACLP from Texas Instruments is a fixed-voltage integrated-circuit voltage regulator designed to offer a steady 6 volts output. This regulator is capable of delivering up to 100 mA of output current, making it suitable for small-scale applications that require a reliable power source. The device is a member of the 78L series, which is well-known for its ease of use and robust performance.

Key Features

  • Output Voltage: Precisely regulated 6V output, ideal for consistent performance in electronic circuits.
  • Output Current: Capable of supplying up to 100 mA, catering to a range of low power applications.
  • Thermal Overload Protection: Built-in features to safeguard the device from excessive heat, enhancing its reliability and longevity.
  • Short Circuit Protection: The regulator includes protection mechanisms to prevent damage in case of a short circuit.
  • TO-92 Package: Encased in a compact TO-92 package, it is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.
  • No External Components Required: Designed for simplicity, it operates without the need for additional external components, although capacitors can be added to improve transient response.

Applications

The UA78L06ACLP is versatile and can be used across a wide range of applications. It is particularly useful in consumer electronics, such as small home appliances, personal gadgets, and other low power devices. Additionally, it is suitable for use in battery-powered equipment, power supplies, and other electronic products that require a stable 6V power source.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The UA78L06ACLP voltage regulator is no exception, offering consistent performance and a design that meets the stringent standards set by the industry. Users can trust this component for their critical applications where stable voltage is paramount.

For detailed specifications, technical documents, and potential alternatives, customers should consult the official Texas Instruments product datasheet and support resources.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9761 $53.6855
125+ $0.8010 $100.1250
195+ $0.7759 $151.3005
270+ $0.7509 $202.7430
345+ $0.7259 $250.4355
465+ $0.6508 $302.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess