EN
  • EN
  • DE
  • IT

SN74AHCT74PWRG4

Part No SN74AHCT74PWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 2μA
Input Capacitance 2pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1099313-SN74AHCT74PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74PWRG4 CAD Model

Description

SN74AHCT74PWRG4 Dual D-Type Positive Edge-Triggered Flip-Flop

The SN74AHCT74PWRG4 from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit, designed to operate in a wide range of electronics applications requiring reliable state retention and signal processing. This device is part of the 'AHCT' family, which signifies advanced high-speed CMOS technology with TTL-compatible inputs.

This flip-flop IC features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The outputs can transition at clock-edge precision, making the device suitable for a variety of applications in synchronous data handling, buffering, and edge-triggered systems. The clear and preset inputs are asynchronous, allowing for immediate resetting or presetting of the flip-flop independent of the clock signal.

The SN74AHCT74PWRG4 is designed to provide the high-speed performance of LSTTL combined with the low power consumption of standard CMOS integrated circuits. This balance of speed and power efficiency makes it an excellent choice for interfacing with TTL logic levels in mixed 5V and 3.3V systems. With a wide operating voltage range of 4.5V to 5.5V, this device provides flexible power supply options and reliable performance in different power environments.

Encapsulated in a TSSOP-14 package, the SN74AHCT74PWRG4 offers a compact footprint that is ideal for space-constrained applications. The lead-free, RoHS-compliant package ensures environmental friendliness and compatibility with modern manufacturing standards.

Key features of the SN74AHCT74PWRG4 include:

  • Dual D-type flip-flops with individual clear and preset inputs
  • Positive-edge trigger operation for precise signal processing
  • Wide operating voltage range (4.5V to 5.5V)
  • TTL-compatible inputs for easy integration with existing logic levels
  • Low power consumption with high-speed performance
  • Compact TSSOP-14 package for space-saving design
  • Lead-free and RoHS-compliant for environmental sustainability

This versatile flip-flop is well-suited for various digital applications, including data storage, shift registers, counters, and toggles, providing designers with a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

ON Semiconductor
IC FLIP FLOP ECL SET/RESET 8SOIC
Lowest to $3.1704
ON Semiconductor
IC FLIP FLOP OCTAL D 3ST 20SOIC
Lowest to $0.3476
Freescale Semiconductor - NXP
IC FF D-TYPE SNGL 8BIT
Need more? Email Us
Texas Instruments
54LS378 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Lowest to $6.6333
Texas Instruments
D FLIP-FLOP, LS SERIES / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $1.1395
Texas Instruments
IC D-TYPE POS TRG SNGL 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Lowest to $8.3971
Texas Instruments
CD54HC175 HIGH SPEED CMOS LOGIC / Flip Flop Element Bit
Lowest to $8.3045
Texas Instruments
54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Lowest to $42.6031
ON Semiconductor
IC FLIP FLOP QUAD CLK ECL 32LQFP
Lowest to $19.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,160 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess