EN
  • EN
  • DE

SN74AHCT74RGYR

Part No SN74AHCT74RGYR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14VQFN  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHCT74
Other Names 296-13914-1R,-296-13914-1,TEXTISSN74AHCT74RGYR,-SN74AHCT74RGYRR,296-13914-2R,2156-SN74AHCT74RGYR,-SN74AHCT74RGYRG4R,SN74AHCT74RGYRG4,-SN74AHCT74RGYRG4,296-13914-6,SN74AHCT74RGYRG4,296-13914-1,296-13914-2,-296-13914-1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258648-SN74AHCT74RGYR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74RGYR CAD Model

Description

SN74AHCT74RGYR Dual D-Type Positive-Edge-Triggered Flip-Flops

The SN74AHCT74RGYR from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to offer both the speed of AHCT logic and the capability to drive 10 LSTTL loads. It is a member of the 'AHCT family of products, which are known for their compatibility with both TTL and CMOS logic levels.

Each flip-flop has independent data, set, reset, and clock inputs and Q and Q̅ outputs. The device can be used in a wide range of applications, including storage and shift registers, counters, and control circuits. The SN74AHCT74RGYR is particularly useful in systems where high-speed, reliable data processing and storage are critical.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 4.5 V to 5.5 V
  • Output Current: ±8 mA
  • Trigger Type: Positive-edge
  • Propagation Delay Time: Typically 11 ns at 5 V
  • Operating Temperature: -40°C to 85°C
  • Package: VQFN-14
  • Mounting Type: Surface Mount

The SN74AHCT74RGYR is packaged in a very-thin quad flat no-lead (VQFN) package, which is suitable for space-constrained applications. The surface-mount package allows for efficient assembly in high-density PCB layouts, making it a great choice for modern electronic designs.

With its robust design and reliable performance, the SN74AHCT74RGYR is ideal for designers looking for a high-quality flip-flop solution. Its compatibility with various logic levels ensures that it can be easily integrated into mixed-technology systems without the need for additional interfacing components. Whether used for data manipulation, buffering, or timing applications, this Texas Instruments product stands out for its versatility and performance.

For detailed specifications, application circuits, and additional information, designers should refer to the official Texas Instruments datasheet for the SN74AHCT74RGYR.

You May Also Be Interested in

Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1994 $50.8470
615+ $0.1636 $100.6140
950+ $0.1585 $150.5750
1,305+ $0.1534 $200.1870
1,690+ $0.1483 $250.6270
2,260+ $0.1329 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess