EN
  • EN
  • DE

SN74AHCU04QPWRQ1

Part No SN74AHCU04QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP / HEX INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Part Number Series 74AHCU04
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812385-SN74AHCU04QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04QPWRQ1 CAD Model

Description

SN74AHCU04QPWRQ1 Hex Inverter from Texas Instruments

The SN74AHCU04QPWRQ1 is a high-performance, hex inverter integrated circuit designed by Texas Instruments, specifically tailored for automotive and industrial applications. This device consists of six independent inverters that are ideal for voltage translation and signal conditioning due to their high speed and wide operating voltage range.

Key Features:

  • Wide Operating Voltage Range: The SN74AHCU04QPWRQ1 operates at a voltage range of 2 V to 5.5 V, ensuring compatibility with a variety of logic levels and providing design flexibility for mixed-voltage system environments.
  • High-Current Drive: The device is capable of driving high-current outputs, up to ±8 mA at 5 V, which makes it suitable for driving LEDs or other high-current load applications.
  • Low Power Consumption: With its low power consumption, this inverter is optimized for power-sensitive applications, contributing to energy-efficient designs.
  • Robust ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh automotive environments.
  • Automotive Grade: This component meets automotive requirements for AEC-Q100 qualification, ensuring operation under extreme conditions and compliance with stringent automotive standards.

Applications:

The SN74AHCU04QPWRQ1 is versatile and can be used in a wide range of applications, including:

  • Signal Conditioning
  • Logic Level Translation
  • Pulse Shaping
  • Oscillator Circuits
  • High-Speed Signal Processing

Package and Quality:

This device is offered in a TSSOP (Thin Shrink Small Outline Package) with the orderable part number SN74AHCU04QPWRQ1, ensuring a compact footprint for space-constrained applications. It is manufactured to the highest quality standards, with rigorous testing to guarantee performance even in the most demanding automotive conditions.

With its combination of high-speed operation, wide voltage range, and robust design, the SN74AHCU04QPWRQ1 from Texas Instruments represents a reliable and efficient solution for advanced electronic systems in the automotive sector.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess