EN
  • EN
  • DE

SN74ALB16245DL

Part No SN74ALB16245DL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ALB 16-BIT TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 25mA, 25mA
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74ALB16245
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253680-SN74ALB16245DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALB16245DL CAD Model

Description

The SN74ALB16245DL is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to provide bidirectional voltage-level translation and buffering for data communication in multi-voltage systems. This device is part of the advanced line of low-voltage BiCMOS logic integrated circuits, combining the benefits of CMOS with bipolar transistors to offer superior speed and output drive capabilities.

Key Features

  • Wide Operating Voltage Range: The SN74ALB16245DL operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels.
  • High-Speed Data Transfer: With a maximum data rate of 380 Mbps, it is optimized for high-speed signal transmission, which is essential for modern digital applications.
  • Low Power Consumption: The device features a reduced power consumption profile, which is crucial for power-sensitive designs.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and saving space.
  • Robust Output Drive: The SN74ALB16245DL can drive up to ±24 mA at the outputs, ensuring strong signal integrity even in heavy-load conditions.
  • Flow-Through Architecture: The design facilitates easy PCB layout by following the natural flow of data lines.

Applications

The versatile nature of the SN74ALB16245DL makes it ideal for a wide array of applications, including:

  • Memory interfacing in servers and workstations
  • Signal bridging in mixed-voltage systems
  • Data communication in telecommunications
  • Bus transceiver roles in microprocessor or microcontroller-based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALB16245DL is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design and proven technology, the SN74ALB16245DL is a reliable choice for designers looking to enhance the performance and efficiency of their digital systems.

Ordering Information

The SN74ALB16245DL is available in a 48-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0930 $56.6510
16+ $6.6405 $106.2480
24+ $6.4329 $154.3896
33+ $6.2254 $205.4382
42+ $6.0179 $252.7518
56+ $5.3954 $302.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess