The SN74ALS05AD from Texas Instruments is a high-performance, hex inverter integrated circuit that features open-collector outputs. Designed for use in a wide range of digital applications, this device is a crucial component for systems that require logic inversion with the capability to interface with higher voltage levels or drive heavier loads.
Key Features
- Logic Type: Inverter with Open-Collector Outputs
- Number of Circuits: 6
- Output Current: 48 mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Logic Level - Low: 0.8V
- Logic Level - High: 2V
Applications
The SN74ALS05AD is versatile in its use, making it an ideal choice for various applications, such as:
- Logic level shifting
- Interfacing and driving heavy loads
- Wired-OR logic configurations
- Peripheral drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74ALS05AD is no exception. It is manufactured to the highest standards to ensure reliable operation in your critical applications. With its wide operating temperature range and robust output drive capability, this IC is designed for high-performance environments where reliability is paramount.
Environmental Compliance
The SN74ALS05AD complies with RoHS directives, making it an environmentally friendly choice for your electronic projects. As the electronics industry moves towards sustainable practices, Texas Instruments supports this transition with products that minimize ecological impact without sacrificing performance.