EN
  • EN
  • DE

SN74HC20DBR

Part No SN74HC20DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14SSOP / NAND Gate IC 2 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HC20
Other Names 2156-SN74HC20DBR-TITR,TEXTISSN74HC20DBR,2156-SN74HC20DBR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257822-SN74HC20DBR
Ultra Librarian 3D Model Ultra Librarian SN74HC20DBR CAD Model

Description

Product Overview: SN74HC20DBR by Texas Instruments

The SN74HC20DBR is a high-performance, dual 4-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is part of the 74HC series, which is well-known for its high-speed CMOS logic family that operates at the same speed as LS TTL but with significantly lower power consumption.

Key Features

  • Logic Type: Dual 4-Input Positive-NAND Gate
  • Package: Supplied in a small-outline package (DBR), it is compact and suitable for high-density circuit designs.
  • Operating Voltage: The device operates on a wide range of supply voltages from 2V to 6V, making it versatile for various applications.
  • High-Speed Performance: It has a typical propagation delay time of 13 ns at 5V, ensuring quick response times in critical applications.
  • Low Power Consumption: With a low power consumption characteristic of CMOS devices, it is ideal for battery-operated and power-sensitive applications.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing ample current for downstream components.
  • Temperature Range: The operating temperature range is from -40°C to 85°C, ensuring reliability over a wide range of environmental conditions.

Applications

The SN74HC20DBR is suitable for a vast array of electronic applications, including but not limited to:

  • Logic circuitry
  • Signal processing
  • Computer systems
  • Data storage
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC20DBR is manufactured under strict quality control standards, ensuring that it meets the rigorous requirements of the electronics industry. Its robust design and manufacturing process ensure long-term reliability for end-users.

Ordering Information

The product is available in tape and reel packaging, facilitating easy mounting and handling in automated manufacturing processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1323 $50.2740
925+ $0.1086 $100.4550
1,430+ $0.1052 $150.4360
1,965+ $0.1018 $200.0370
2,545+ $0.0984 $250.4280
3,405+ $0.0882 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess