EN
  • EN
  • DE

SN74ALS1010AN

Part No SN74ALS1010AN
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND GATE, ALS SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALS1010
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896450-SN74ALS1010AN
Ultra Librarian 3D Model Ultra Librarian SN74ALS1010AN CAD Model

Description

Product Overview: SN74ALS1010AN

The SN74ALS1010AN is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power characteristics of CMOS with the high speed of Schottky TTL devices.

Key Features

  • Logic Type: The SN74ALS1010AN is a 10-input positive-NAND gate, a fundamental component in digital electronics used for combining multiple logic signals into one output.
  • Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL operating voltages and suitable for a variety of digital applications.
  • Operating Temperature: This device is designed to function within an operating temperature range of 0°C to 70°C, ensuring reliable performance across a broad spectrum of environmental conditions.
  • Package: The SN74ALS1010AN comes in a standard 14-pin PDIP (Plastic Dual-In-line Package), which is easy to handle and integrate into printed circuit boards (PCBs).

Performance and Quality

The SN74ALS1010AN delivers high-speed performance while maintaining low power consumption. Its typical power dissipation is significantly less than that of conventional TTL circuits, which makes it an excellent choice for power-sensitive applications. Additionally, the device features a high noise immunity, ensuring stable operation even in electrically noisy environments.

Applications

With its versatile logic configuration, the SN74ALS1010AN is ideal for a wide range of applications, including:

  • Complex logic circuits
  • Data processing systems
  • Communication infrastructure
  • Control systems
  • Embedded systems

Whether you're designing a sophisticated digital system or looking for a reliable component for your logic circuitry, the SN74ALS1010AN from Texas Instruments provides the performance and quality you need. Its combination of speed, power efficiency, and robustness makes it a smart choice for engineers and electronics designers around the world.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7718 $51.9462
22+ $4.7359 $104.1898
33+ $4.5879 $151.4007
46+ $4.4399 $204.2354
59+ $4.2919 $253.2221
78+ $3.8479 $300.1362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess