EN
  • EN
  • DE

SN74ALS1034DG4

Part No SN74ALS1034DG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 6 Element 1 Bit per Element 3-State Output 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74ALS1034
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259867-SN74ALS1034DG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS1034DG4 CAD Model

Description

The SN74ALS1034DG4 from Texas Instruments is a high-performance hex non-inverting buffer/driver designed to provide high-current drive capability for a wide range of applications. This integrated circuit features six independent non-inverting buffers/drivers, each capable of driving a wide array of loads, including LEDs, TTL, and CMOS logic with high efficiency and speed.

Key Features

  • Logic Type: Non-Inverting Buffer/Driver
  • Number of Channels: 6
  • Output Current: High-current drive up to 48 mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC-14
  • Technology: Advanced Low-Power Schottky (ALS)

Applications

The SN74ALS1034DG4 is suitable for various applications that require high-current drive and buffering, such as:

  • Driving LEDs and displays
  • Interfacing TTL or CMOS logic circuits
  • Bus-driving applications
  • Memory address drivers
  • Clock drivers

Performance and Quality

With its advanced Low-Power Schottky technology, the SN74ALS1034DG4 offers a perfect balance between speed and power consumption, making it an ideal choice for power-sensitive applications. The device's robust design ensures reliable operation under extended temperature ranges and harsh industrial environments.

Environmental and Regulatory Compliance

The SN74ALS1034DG4 is RoHS compliant and supports Texas Instruments' commitment to environmentally responsible manufacturing. Customers can be confident in the quality and reliability of this product, as it adheres to stringent industry standards and Texas Instruments' rigorous testing protocols.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess