EN
  • EN
  • DE

SN74ALS1245ADWR

Part No SN74ALS1245ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259880-SN74ALS1245ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS1245ADWR CAD Model

Description

SN74ALS1245ADWR Octal Bus Transceiver by Texas Instruments

The SN74ALS1245ADWR is a high-performance, octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its balance of speed and power consumption. The device is housed in a wide-body SOIC (Small Outline Integrated Circuit) package, with the suffix 'DW' indicating the package type and 'R' denoting a tape and reel packaging option suitable for automated assembly processes.

The SN74ALS1245ADWR features eight bidirectional data lines that are capable of driving heavily loaded bus lines with up to 48 mA of sink current and 15 mA of source current. This makes it an ideal choice for interfacing between different bus voltages in a variety of digital systems, such as computers, communication devices, and complex digital logic circuits.

Each bidirectional line of the SN74ALS1245ADWR can be independently controlled by a pair of direction and output-enable (OE) inputs, offering flexibility in controlling the flow of data. The transceiver allows data transmission from the A bus to the B bus or vice versa, depending on the logic level at the direction control input. The output-enable input can be used to disconnect the input-output lines from the bus, effectively placing them in a high-impedance state and minimizing power consumption when the transceiver is not in use.

With its wide operating voltage range of 4.5V to 5.5V, the SN74ALS1245ADWR is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems without the need for additional level-shifting components. The device also features glitch-free power-up and power-down protection, which prevents any erroneous signals from being transmitted during power cycling.

In summary, the SN74ALS1245ADWR from Texas Instruments is a robust and reliable solution for bidirectional data communication in digital systems that require high drive capability and low power consumption. Its advanced features and packaging options make it a versatile choice for designers and engineers looking to create efficient and high-performing electronic products.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess